EN
  • EN
  • DE

STP16CPC05XTTR

Part No STP16CPC05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage power supply down to 3 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 1261681-STP16CPC05XTTR
Manufacturer Homepage www.st.com
Family Name STP16CPC05
Introduction Date January 30, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPC05XTTR CAD Model

Description

STP16CPC05XTTR: 16-Bit Constant Current LED Sink Driver

The STP16CPC05XTTR is a high-performance, integrated constant current LED sink driver designed and manufactured by STMicroelectronics. This device is specifically tailored for driving LEDs with a constant current, ensuring consistent brightness and enhancing the reliability of LED applications. The STP16CPC05XTTR is part of STMicroelectronics' Power Logic family and is particularly well-suited for LED display applications, including those for signage and decorative lighting.

Key Features

  • Output Current Programmability: The STP16CPC05XTTR allows users to set the output current from 5 mA up to 100 mA, providing flexibility for different LED requirements and ensuring uniform brightness across the display.
  • 16 Constant Current Output Channels: With 16 channels, this device can manage multiple LEDs simultaneously, making it ideal for large-scale LED arrays.
  • Error Detection: The device comes with built-in error detection features such as LED open-circuit detection and thermal shutdown, which help to prevent damage to the system and ensure safe operation.
  • Low Voltage Power Supply: The STP16CPC05XTTR operates with a power supply voltage as low as 3.3V, making it compatible with a wide range of low voltage circuits and applications.
  • Serial Data Interface: A serial interface is included for data input, while multiple STP16CPC05XTTR devices can be cascaded with minimal wiring, simplifying the design of complex LED matrices.

Applications

The versatility of the STP16CPC05XTTR makes it an excellent choice for a variety of applications, including:

  • LED video displays
  • Message boards
  • Channel letters
  • Architectural lighting
  • Commercial and industrial signage
  • Marquee displays

Package and Quality

The STP16CPC05XTTR comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. It also ensures reliability and performance, meeting the high-quality standards set by STMicroelectronics. The device is designed for a long operational life and stable performance even in challenging environmental conditions.

With its robust feature set and flexible design, the STP16CPC05XTTR from STMicroelectronics is an optimal solution for developers looking to create efficient, high-quality LED displays and lighting systems.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5314 $50.6280
49+ $2.0770 $101.7730
75+ $2.0121 $150.9075
103+ $1.9472 $200.5616
133+ $1.8823 $250.3459
178+ $1.6876 $300.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess