EN
  • EN
  • DE

LM2791LD-L

Part No LM2791LD-L
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control | IC LED DRIVER RGLTR DIM 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 2
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.8V
Current - Output / Channel 36mA
Frequency 650kHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2791
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198013-LM2791LD-L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2791LD-L CAD Model

Description

The LM2791LD-L is a high-performance, chip-scale LED driver designed by Texas Instruments to provide an efficient and compact solution for driving LEDs in portable applications. This device is particularly suited for small form-factor devices such as mobile phones, handheld gaming devices, and personal media players where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The LM2791LD-L features an adjustable output voltage that can be tuned to match the voltage requirements of the LED being used, ensuring optimal performance and power efficiency.
  • High Efficiency: With its high-efficiency step-up converter design, the LM2791LD-L maximizes battery life by converting a lower voltage from the battery to the higher voltage needed to drive LEDs.
  • Small Footprint: The device comes in a micro SMD package, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or functionality.
  • Low Shutdown Current: It features a low shutdown current which further extends battery life when the LED is not in use.

Applications

The LM2791LD-L is versatile and can be used in a variety of applications where LED backlighting is required. Its primary applications include:

  • Backlighting for LCD displays in portable devices
  • Keypad backlighting for mobile phones and other handheld devices
  • General LED lighting applications requiring a compact and efficient driver solution

Technical Specifications

Some of the technical specifications of the LM2791LD-L include:

  • Input Voltage Range: 2.7V to 5.5V
  • Adjustable Output Voltage up to 17V
  • High-Frequency Operation: 1MHz (typical)
  • Low Profile Micro SMD Package

In summary, the LM2791LD-L from Texas Instruments is a powerful, efficient, and space-saving LED driver solution that meets the demands of modern portable electronics. It offers designers the flexibility and performance needed to create innovative products with outstanding visual displays and extended battery life.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess