EN
  • EN
  • DE

STM8SSPRT 03

Part No STM8SSPRT 03
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708774-STM8SSPRT 03
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8SSPRT 03 CAD Model

Description

Product Overview: STM8SSPRT 03 by STMicroelectronics

The STM8SSPRT 03 is a cutting-edge microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STM8S series, which is renowned for its robust architecture, enhanced performance, and energy efficiency. The STM8SSPRT 03 is designed to offer a cost-effective solution for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The STM8SSPRT 03 is built around a high-performance 8-bit STM8 core operating at up to 16 MHz. This core is optimized for speed and efficiency, ensuring responsive and reliable operation.
  • Memory: It comes with ample memory resources including up to 128 KB of Flash memory, which is ideal for storing application code, and up to 2 KB of RAM for data processing.
  • I/O Ports: A variety of input/output ports are available, providing flexibility in connecting to peripherals and other components. These include multiple GPIOs, ADC inputs, and communication interfaces such as SPI, I2C, and UART.
  • Power Efficiency: The STM8SSPRT 03 is designed with power-saving features that make it suitable for battery-operated devices. It supports multiple power modes, allowing it to conserve energy when full performance is not required.
  • Robustness: With its robust design, the STM8SSPRT 03 can operate in harsh environments and is resistant to electromagnetic interference, ensuring stable performance in industrial settings.

Applications

The versatility of the STM8SSPRT 03 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Home appliances
  • Automation systems
  • Automotive electronics
  • Consumer electronics
  • Embedded systems

STMicroelectronics provides comprehensive support for the STM8SSPRT 03, including development tools, software libraries, and documentation, to facilitate rapid development and deployment of applications utilizing this microcontroller. With its blend of performance, efficiency, and reliability, the STM8SSPRT 03 is a smart choice for developers looking to create innovative and cost-effective products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Lowest to $2.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess