EN
  • EN
  • DE

STM8AP52IMM

Part No STM8AP52IMM
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708724-STM8AP52IMM
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP52IMM CAD Model

Description

The STM8AP52IMM is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This product is part of the STM8A series, which is known for its reliability, efficiency, and advanced features tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Advanced Core: Equipped with a high-performance STM8A core running at up to 16 MHz, the STM8AP52IMM provides a perfect balance between processing power and energy efficiency.
  • Memory Capacity: Comes with 32 Kbytes of Flash program memory and 2 Kbytes of true data EEPROM, which is partitioned for both data storage and code, ensuring ample space for complex applications.
  • Digital & Analog Peripherals: Offers a wide range of peripherals including multiple 16-bit timers, communication interfaces (UART, SPI, I2C), and 10-bit ADCs, making it highly versatile for various automotive control tasks.
  • Robust I/Os: Features up to 38 I/O pins that are highly configurable and robust, with high sink/source current capabilities to directly drive actuators or read sensors without additional components.
  • Operating Voltage: Operates within a wide range of supply voltages from 2.95 V to 5.5 V, which is crucial for fluctuating automotive power environments.

Automotive Applications

The STM8AP52IMM MCU is engineered to withstand the harsh conditions of the automotive environment, making it ideal for applications such as engine management, body control modules, and sensor nodes. Its robust design ensures reliable operation over an extended temperature range and under electromagnetic disturbances.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AP52IMM with a range of development tools and software libraries. This includes the ST Visual Develop (STVD) and the ST Visual Programmer (STVP), as well as a rich set of hardware tools like in-circuit debuggers and programmers to facilitate rapid development and debugging.

Quality and Reliability

As with all STMicroelectronics products, the STM8AP52IMM is manufactured to the highest quality standards, with rigorous testing and qualification processes to ensure performance and reliability in the field. This commitment to quality makes the STM8AP52IMM a trusted choice for automotive manufacturers worldwide.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.5650

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess