EN
  • EN
  • DE

STM32F072RBH6

Part No STM32F072RBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-UFBGA
Supplier Device Package 64-UFBGA (5x5)
Manufacturer Pack Quantity 2,940
MSL Level 3 (168 Hours)
Win Source Part Number 708353-STM32F072RBH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F072RBH6 CAD Model

Description

STM32F072RBH6 Microcontroller by STMicroelectronics

The STM32F072RBH6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer a balanced combination of power efficiency, performance, and cost-effectiveness. This device is part of the STM32F0 series, which is renowned for its ease of use and the integration of the ARM Cortex-M0 core, operating at a frequency of up to 48 MHz.

With a memory configuration that includes 128 KB of Flash memory and 16 KB of SRAM, this microcontroller is well-suited for a wide range of applications that require a good balance between processing power and memory size. The Flash memory features an accelerator that ensures fast and efficient code execution.

The STM32F072RBH6 comes in a 64-pin LQFP package, which provides a variety of I/O options and peripheral interfaces. It has an extensive set of peripherals, including multiple timers, communication interfaces such as I2C, SPI, and USART, as well as a USB 2.0 full-speed interface with an integrated PHY, making it ideal for interfacing with various peripherals and devices.

One of the standout features of this microcontroller is its rich analog peripheral set, which includes 12-bit ADCs, DACs, and comparators, allowing for precise analog signal management and conversion, which is essential for sensor interfacing and control applications. The device also supports DMA (Direct Memory Access) channels, which greatly improve the overall system efficiency by offloading data transfer tasks from the CPU.

For developers, the STM32F072RBH6 is supported by a comprehensive development ecosystem, including the STM32Cube software suite, which provides software libraries and code examples to expedite development. Additionally, the microcontroller is compatible with various development boards and kits, which offer an accessible platform for prototyping and testing.

With its robust feature set and development support, the STM32F072RBH6 from STMicroelectronics is an excellent choice for applications in industrial control, consumer electronics, home automation, and many other fields that require a reliable and capable microcontroller.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3076 $50.4608
20+ $5.1755 $103.5100
30+ $5.0137 $150.4110
42+ $4.8520 $203.7840
54+ $4.6903 $253.2762
72+ $4.2051 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,727 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess