EN
  • EN
  • DE

STM8AF6146TC

Part No STM8AF6146TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708664-STM8AF6146TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6146TC CAD Model

Description

Product Overview: STM8AF6146TC from STMicroelectronics

The STM8AF6146TC is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This advanced microcontroller is part of the STM8A series, which is renowned for its robust design, exceptional reliability, and versatile features that make it ideal for a wide range of applications.

Key Features:

  • Core: The STM8AF6146TC is built around a high-performance STM8A core operating at up to 16 MHz. It provides a perfect balance between processing power and energy efficiency, making it suitable for applications that require both speed and low power consumption.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 55°C. Additionally, it has 1 Kbyte of true data EEPROM and 2 Kbytes of RAM, providing ample space for complex applications.
  • Advanced Peripherals: The device includes a rich set of peripherals, including an advanced control timer, a standard timer, a watchdog timer, and an SPI, UART, and I2C interface for communication. This allows for versatile control and connectivity options.
  • Robust I/Os: With up to 38 I/O pins, the STM8AF6146TC offers a flexible way to interface with sensors, actuators, and other electronic components, supporting various configurations and operational modes.
  • Operating Conditions: The microcontroller operates within a temperature range of -40°C to 85°C or 125°C depending on the version, ensuring stable performance even in extreme conditions.
  • Package: The STM8AF6146TC is available in a compact LQFP 32-pin package, which is suitable for space-constrained applications.

Applications:

The STM8AF6146TC is designed for a broad range of automotive and industrial applications, including but not limited to engine management systems, body control modules, home appliances, automation systems, and power tools. Its robustness and reliability make it an excellent choice for safety-critical and long-life solutions.

With its advanced features and flexible peripheral set, the STM8AF6146TC from STMicroelectronics is a powerful microcontroller that delivers performance, efficiency, and reliability for sophisticated embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess