EN
  • EN
  • DE

STM32F030RCT6

Part No STM32F030RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 18x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 708319-STM32F030RCT6
Series TPS series
Family Name STM32F030R8
Introduction Date January 15, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F030RCT6 CAD Model

Description

The STM32F030RCT6 is a high-performance ARM Cortex-M0 32-bit RISC core operating at a 48 MHz frequency, microcontroller from STMicroelectronics. This robust and low-power microcontroller is designed to deliver an efficient balance of performance and energy consumption, making it an ideal choice for a wide range of applications in the industrial, consumer, and medical sectors.

Key Features:

  • Core: ARM Cortex-M0 processor, providing the efficiency expected from modern microcontrollers.
  • Memory: Includes 256 KB of Flash memory and 32 KB of SRAM, offering ample space for complex applications.
  • Digital I/Os: Comes with up to 37 I/Os, all of which are 5V-tolerant, ensuring compatibility with a range of peripherals.
  • Analog Inputs: Features 12-bit analog-to-digital converters with up to 14 channels, allowing precise measurements for sensor interfacing.
  • Clock Sources: Flexible clock control system with an internal 8 MHz factory-trimmed RC, and an internal 40 kHz low-power RC.
  • Timers: Multiple timers including a basic timer, a low-power timer, and advanced-control timers for a variety of timing and control tasks.
  • Communication Interfaces: Integrated SPI/I2C/USART interfaces, providing a range of options for serial communication.
  • Debugging: Debugging and programming capabilities via SWD (Serial Wire Debug) and a bootloader.
  • Operating Conditions: Can operate within a -40°C to 85°C temperature range, suitable for harsh environments.
  • Package: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

The STM32F030RCT6 is part of the STM32F0 series microcontrollers that are known for their reliability and great performance-to-cost ratio. Developers can take advantage of the comprehensive development ecosystem that includes both software tools and hardware support, making it easier to bring their products to market faster. Whether you're designing an advanced motor control system, a complex sensor network, or a user-friendly consumer electronic device, the STM32F030RCT6 provides the flexibility and features necessary to meet the challenges of your application.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9483 $50.6558
55+ $1.8250 $100.3750
86+ $1.7634 $151.6524
122+ $1.6400 $200.0800
159+ $1.5784 $250.9656
198+ $1.5167 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,990 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess