EN
  • EN
  • DE

STM8S003K3T6CTR

Part No STM8S003K3T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 8KB Flash 3.3V/5V 32-Pin LQFP T/R / IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708756-STM8S003K3T6CTR
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S003K3
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8S003K3T6CTR CAD Model

Description

STM8S003K3T6CTR Microcontroller from STMicroelectronics

The STM8S003K3T6CTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This device is part of the STM8S series, which is well-known for its reliability, efficiency, and cost-effectiveness. With its advanced architecture and rich set of features, the STM8S003K3T6CTR is an ideal choice for both industrial and consumer applications.

Key Features:

  • Core: The MCU is built on a high-performance STM8 core running at up to 16 MHz. It features an extended instruction set that allows for efficient algorithm implementation and fast execution times.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is perfect for storing application code, and 1 KB of RAM for data processing.
  • I/O Ports: The device offers versatile 32 GPIOs (General Purpose Input/Output) that provide the flexibility needed for various interfacing requirements.
  • Timers: Multiple timers, including a 16-bit timer, a 3x8-bit timer, and an independent watchdog timer, are available for precise event management and system control.
  • Communication Interfaces: It supports a range of communication protocols, including SPI, I2C, and UART, which are essential for data exchange with peripherals and other microcontrollers.
  • Analog Features: The MCU has an integrated 10-bit analog-to-digital converter (ADC) with up to 5 channels, enabling it to interface with analog sensors and convert their signals for digital processing.
  • Operating Voltage: The STM8S003K3T6CTR operates within a voltage range of 2.95V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: It is available in a compact 32-pin LQFP package, ensuring a small footprint on the PCB and facilitating miniaturization of the end product.

The STM8S003K3T6CTR is also equipped with advanced security features, including a unique ID for each device and a True Data EEPROM with read/write protection. This helps to secure your application against unauthorized access and data corruption. Its robust design ensures operation in harsh environments, and its low power consumption makes it suitable for battery-operated devices. Whether you're designing home automation systems, automotive modules, or portable consumer gadgets, the STM8S003K3T6CTR provides a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7154 $50.0780
175+ $0.5870 $102.7250
265+ $0.5686 $150.6790
365+ $0.5503 $200.8595
475+ $0.5319 $252.6525
630+ $0.4769 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,216 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess