EN
  • EN
  • DE

STM32F100C4T6A

Part No STM32F100C4T6A
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708357-STM32F100C4T6A
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F100C4T6A CAD Model

Description

STM32F100C4T6A Microcontroller - STMicroelectronics

The STM32F100C4T6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require both performance and power efficiency. This microcontroller is part of the STM32 Value Line series, designed to offer designers a balanced solution that doesn't compromise on features while remaining economical for budget-conscious projects.

Operating at a frequency of up to 24 MHz, the STM32F100C4T6A provides a balanced architecture with an excellent trade-off between processing power and power consumption. With a core supply voltage range of 2.0 to 3.6 volts, it is optimized for low-voltage operation, thus ensuring energy efficiency for battery-operated and power-conscious designs.

The device comes with 16 KB of flash memory and 4 KB of RAM, which is sufficient for a wide range of applications, such as industrial control, consumer electronics, and hand-held devices. Its robust I/O capabilities include up to 37 GPIOs, allowing for flexible interfacing with peripherals and external components.

The STM32F100C4T6A also features a range of integrated peripherals, including timers, USARTs, SPI, and I2C interfaces, which facilitate the development of complex control systems without the need for additional components. Additionally, its 12-bit ADCs with up to 16 channels provide accurate analog sensing capabilities, making it suitable for applications that require precise analog-to-digital conversion.

Safety and reliability are also key aspects of this microcontroller, with features such as a Brown-out reset, a Power-on reset/PVD, and a watchdog timer to ensure stable operation under varying conditions. The support for in-circuit debugging and programming via SWD (Serial Wire Debug) ensures easy development and troubleshooting.

The LQFP48 package of the STM32F100C4T6A offers a compact footprint for space-constrained applications, while still providing ample pin access for connectivity. With its robust feature set and competitive pricing, the STM32F100C4T6A is an ideal choice for a wide range of cost-sensitive yet performance-driven applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4918 $59.6720
85+ $1.3956 $118.6260
130+ $1.3476 $175.1880
185+ $1.2513 $231.4905
240+ $1.2032 $288.7680
300+ $1.1550 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess