EN
  • EN
  • DE

STM8AF6248TC

Part No STM8AF6248TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708688-STM8AF6248TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6248TC CAD Model

Description

STM8AF6248TC Microcontroller from STMicroelectronics

The STM8AF6248TC is a high-performance microcontroller unit (MCU) from STMicroelectronics that combines robust design with enhanced peripherals and a powerful STM8 core. This product is part of the STM8AF series, which is specifically designed to meet the requirements of automotive applications, adhering to the stringent standards for reliability and performance in the automotive industry.

The STM8AF6248TC operates at a maximum frequency of 16 MHz, providing quick processing capabilities to handle complex tasks. It comes with an advanced 8-bit architecture and is equipped with 32K bytes of Flash program memory, which is highly reliable and ensures data retention and protection against accidental write operations. The MCU also includes 2K bytes of RAM and 1K byte of EEPROM, which is rated for high endurance with up to 300,000 write/erase cycles, ensuring long-term data storage and parameter management.

This microcontroller features a wide range of peripherals that enhance its functionality. These include 10-bit ADCs (Analog-to-Digital Converters) with up to 16 channels, allowing for accurate analog signal measurement. It also has a comprehensive set of timers, including a 16-bit general-purpose timer for advanced control, as well as an 8-bit basic timer for simpler tasks. Communication interfaces such as SPI, I2C, and UARTs are integrated, providing flexible options for serial communication.

For automotive applications, the STM8AF6248TC supports an extended operating temperature range from -40°C to 125°C, ensuring reliable operation under harsh conditions. Its robustness is further enhanced by features such as a clock security system, which provides fail-safe operation, and an advanced watchdog timer for system integrity checks.

Designed with power efficiency in mind, the MCU includes several power-saving modes, such as Active-Halt and Wait modes, which help reduce power consumption during idle periods. With its combination of performance, memory capacity, and rich peripheral set, the STM8AF6248TC is an excellent choice for automotive control units, sensor interfaces, and other embedded systems that demand high reliability and longevity.

Overall, the STM8AF6248TC MCU stands out as a versatile and reliable component for automotive and other high-reliability applications, offering a balanced mix of performance, memory, and peripherals tailored for demanding environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7489 $60.4758
52+ $2.2557 $117.2964
80+ $2.1853 $174.8240
110+ $2.1148 $232.6280
142+ $2.0444 $290.3048
190+ $1.8330 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess