Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708706-STM8AF6288TA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6288TA CAD Model

Description

STMicroelectronics STM8AF6288TA Microcontroller

The STM8AF6288TA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and peripheral set. This product is part of the STM8AF series, which is tailored for automotive and industrial applications where reliability and efficiency are critical.

At the heart of the STM8AF6288TA is an advanced STM8A 8-bit core operating at a frequency of up to 16 MHz. This core is supported by 32 Kbytes of Flash memory, ensuring ample space for complex application code. The MCU also includes 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provide flexibility for data storage and retention across power cycles without the need for external components.

The device boasts a wide range of integrated peripherals that enhance its functionality in various applications. Key features include:

  • Advanced control timer: A sophisticated timer that allows for complex PWM generation and timing operations, suitable for motor control and other precision tasks.
  • Multiple communication interfaces: With support for I2C, SPI, and UART protocols, the STM8AF6288TA can easily communicate with other devices and peripherals, enabling seamless integration into a larger system.
  • 10-bit analog-to-digital converter (ADC): This provides accurate analog signal measurement, which is essential for sensor interfacing and data acquisition.
  • Robust I/O capabilities: Numerous general-purpose input/output (GPIO) pins are available, allowing for versatile connectivity and control options.

The STM8AF6288TA also emphasizes reliability with built-in features such as a watchdog timer, a clock security system, and low-voltage detection. These functions ensure the MCU operates reliably even in harsh environments and under variable power conditions.

Designed with power efficiency in mind, the device supports multiple power-saving modes, making it suitable for applications where energy conservation is paramount. The STM8AF6288TA operates over a wide temperature range from -40°C to 85°C (industrial grade) or 125°C (automotive grade), ensuring stable performance in diverse operating conditions.

Overall, the STM8AF6288TA from STMicroelectronics is a robust and versatile MCU that delivers the necessary features and performance for demanding automotive and industrial applications, while maintaining a focus on power efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $1.6997
ECAD model for STM32F030CCT6
STMicroelectronics
Need more? Email Us
ECAD model for STM32F333R8T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.8063
ECAD model for STM32F031K6U7
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $11.8500
ECAD model for STM32L476RGT6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
ECAD model for STM32F103R4H6A
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $22.1591
ECAD model for STM32F207ZCT6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Need more? Email Us
ECAD model for STM32L052C8T7
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $2.3940
ECAD model for STM32L072CBT6
STMicroelectronics
IC MCU 32BIT 768KB FLASH 144LQFP
Lowest to $43.8468
ECAD model for STM32F205ZFT6

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7829 $62.3487
6+ $17.0526 $102.3156
10+ $16.5197 $165.1970
13+ $15.9868 $207.8284
17+ $15.4539 $262.7163
22+ $13.8553 $304.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention