EN
  • EN
  • DE

STM8AF6286TC

Part No STM8AF6286TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708705-STM8AF6286TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6286TC CAD Model

Description

STMicroelectronics STM8AF6286TC Microcontroller

The STM8AF6286TC microcontroller from STMicroelectronics is a robust and versatile integrated circuit designed for automotive and industrial applications. This high-performance microcontroller is built on an advanced 8-bit architecture, offering a perfect blend of real-time capabilities, low-power consumption, and enhanced peripheral set that caters to a wide range of applications.

At the heart of the STM8AF6286TC is a high-density non-volatile memory, featuring 32 Kbytes of Flash program memory which is both reliable and efficient, ensuring smooth operation and storage of complex programs. Additionally, the device includes 1 Kbyte of true data EEPROM, which is partitioned into 128 bytes of block sectors, providing the flexibility for data storage and parameter management.

The microcontroller operates at a voltage range from 2.95 to 5.5 V, making it suitable for various power supply conditions, and it can withstand temperatures ranging from -40°C to 125°C, ensuring reliable performance under extreme conditions. The STM8AF6286TC also boasts a clock frequency of up to 16 MHz, which allows for quick processing and response times, essential for time-critical automotive and industrial applications.

Connectivity and interfacing are made easy with a rich set of peripherals. It includes multiple communication interfaces such as SPI, I2C, and UART, allowing for easy integration with other devices and systems. The microcontroller also features 29/30 I/O pins, which are 5V tolerant, providing ample connection points for sensors, actuators, and other components.

Enhancing its functionality, the STM8AF6286TC is equipped with advanced control peripherals like a 10-bit ADC with up to 16 channels, offering precise analog signal measurement capabilities. Furthermore, it incorporates a range of timers, including a 16-bit general-purpose timer, an 8-bit basic timer, and an auto-reload timer, giving developers the tools to implement complex timing functions and PWM generation.

For safety-critical applications, the STM8AF6286TC includes a watchdog timer and a clock security system, which help to maintain system integrity and prevent failure. With its robust feature set and STMicroelectronics' commitment to quality, the STM8AF6286TC is an excellent choice for developers looking to create reliable and efficient automotive or industrial systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess