EN
  • EN
  • DE

STM32F100RBT6

Part No STM32F100RBT6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708366-STM32F100RBT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian STM32F100RBT6 CAD Model

Description

STM32F100RBT6 Microcontroller - STMicroelectronics

The STM32F100RBT6 is a high-performance ARM Cortex-M3 based microcontroller, brought to you by STMicroelectronics - a global leader in semiconductor solutions. This microcontroller is part of the STM32F1 Value Line series that offers an excellent balance of performance, power consumption, and price, making it a popular choice for a wide range of applications in the industrial, medical, and consumer markets.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 24 MHz frequency.
  • Memory: Comes with 128 KB of Flash memory and 8 KB of SRAM, which is ample for various complex applications.
  • I/O Ports: Features up to 51 I/O ports with interrupt capability, which provides flexibility in connecting with peripherals and other devices.
  • Connectivity: Offers a range of communication interfaces such as I2C, SPI, and USARTs, enabling easy integration into various systems.
  • 12-bit ADCs: Equipped with two 12-bit analog-to-digital converters, enhancing its capabilities in processing analog signals.
  • Timers: Contains advanced-control timers, general-purpose timers, and a real-time clock, which are essential for managing time-sensitive tasks.
  • Debugging: Supports Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller during the development phase.
  • Low Power Modes: Features several low power modes, including Stop and Standby, to optimize power consumption for battery-powered devices.
  • Voltage Range: Can operate within a 2.0 to 3.6 V power supply range, suitable for low-voltage applications.

Applications:

  • Industrial control systems
  • Medical equipment
  • Home appliances
  • Alarm systems
  • Power tools
  • Consumer electronics

The STM32F100RBT6 microcontroller is designed with robustness and reliability in mind. Its comprehensive set of peripherals and low-power consumption features make it an ideal choice for designers looking to develop cost-effective and power-efficient applications. STMicroelectronics also provides extensive support in the form of development tools, software libraries, and a global community, helping to accelerate the development process and reduce time to market.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8475 $61.5600
37+ $3.1570 $116.8090
57+ $3.0584 $174.3288
79+ $2.9597 $233.8163
101+ $2.8611 $288.9711
136+ $2.5650 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess