Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Family Part Number STM32F101
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 708370-STM32F101CBU6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101CBU6 CAD Model

Description

STM32F101CBU6 Microcontroller by STMicroelectronics

The STM32F101CBU6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This microcontroller is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, providing the necessary horsepower for a wide range of applications.

This 32-bit MCU operates at a frequency of up to 36 MHz, which enables it to handle complex tasks and processes efficiently. It is equipped with a rich set of peripherals and I/Os that make it highly suitable for industrial control, medical equipment, consumer electronics, and many other applications where reliable performance is a must.

Key features of the STM32F101CBU6 include:

  • Memory: It comes with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, which is ample for storing applications and data.
  • Connectivity: The device offers a variety of communication interfaces, including I2C, SPI, and USARTs, allowing for easy integration with other components and peripherals.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, provide the flexibility needed for tasks requiring precise timing and PWM generation.
  • Analog: It features 2 12-bit analog-to-digital converters (ADCs) with up to 10 channels, enabling the MCU to interface with analog sensors and convert their output to digital values for processing.
  • Debugging: The device supports serial wire debug (SWD) and JTAG interfaces, facilitating easier debugging and development.
  • Power Efficiency: With several power-saving modes, such as Sleep, Stop, and Standby, it allows designers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: The STM32F101CBU6 comes in a small 48-pin UFQFPN package, which is ideal for space-constrained applications.

STMicroelectronics provides comprehensive software support for the STM32F101CBU6, including the STM32Cube software development kit (SDK) and the HAL (Hardware Abstraction Layer) library, which make application development faster and more efficient. Additionally, the extensive community and ecosystem surrounding the STM32 family offer a wealth of resources, tools, and libraries to assist developers in bringing their projects to life.

Whether you are designing an advanced control system or a simple IoT device, the STM32F101CBU6 offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention