EN
  • EN
  • DE

LPC1810FBD144

Part No LPC1810FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204107-LPC1810FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1810FBD144 CAD Model

Description

NXP LPC1810FBD144 Microcontroller

The NXP LPC1810FBD144 is a high-performance microcontroller designed for embedded applications requiring a balance of power efficiency and computing capability. As part of the LPC1800 series, this microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz. The LPC1810FBD144 is ideal for a wide range of industrial, consumer, and general-purpose applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 64 KB of SRAM, which facilitates efficient program and data storage.
  • GPIO: Offers a rich set of General-Purpose Input/Output (GPIO) pins for versatile interfacing with peripheral devices.
  • Connectivity: Features an array of communication interfaces including USB 2.0 Full-Speed/High-Speed, CAN, SPI, I2C, UART, and more, providing excellent connectivity options for complex applications.
  • Timer/Counter: Multiple timer/counters with PWM capability for precise timing operations and event counting.
  • ADC/DAC: Integrated Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and devices.
  • Package: Available in a compact 144-pin LQFP package, which is suitable for space-constrained applications.
  • Power Efficiency: Designed with power-saving features such as an integrated PMU (Power Management Unit) and various sleep modes for energy-conscious applications.

Applications:

The LPC1810FBD144 is a versatile microcontroller that can be used in a variety of applications, including:

  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Medical devices
  • Home automation
  • Consumer electronics

With its robust set of features and capabilities, the NXP LPC1810FBD144 microcontroller is an excellent choice for designers looking to create sophisticated systems that require high-speed processing, advanced control, and versatile connectivity options, all while maintaining power efficiency.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4854 $51.8832
19+ $5.3214 $101.1066
30+ $5.1551 $154.6530
41+ $4.9888 $204.5408
52+ $4.8225 $250.7700
70+ $4.3236 $302.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess