EN
  • EN
  • DE

R5F2123CKFP

Part No R5F2123CKFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241584-R5F2123CKFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2123CKFP CAD Model

Description

The R5F2123CKFP is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. These microcontrollers are known for their compact size, low power consumption, and versatile peripherals, making them suitable for a wide range of embedded applications.

Applications

  • Consumer electronics: Remote controls, small appliances, and personal care products.
  • Industrial control: Motor control, sensor interfaces, and process automation.
  • Automotive: Body control modules, dashboard displays, and security systems.
  • Healthcare: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • IoT devices: Smart home appliances, wearable sensors, and wireless communication modules.

Features

  • R8C CPU core: High-performance 16-bit CPU core optimized for embedded control.
  • Flash memory: Integrated flash memory for program storage, offering flexibility and ease of updates.
  • RAM: On-chip RAM for data storage during program execution.
  • Timers: Multiple timers/counters for precise timing control and event management.
  • Serial interfaces: UART, SPI, and I2C interfaces for communication with external devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for analog signal processing.
  • I/O ports: General-purpose input/output ports for interfacing with sensors, actuators, and other peripherals.
  • Low power consumption: Designed for low power operation, extending battery life in portable applications.
  • Interrupt controller: Flexible interrupt controller for efficient interrupt handling.

Benefits

  • High performance: The R8C core delivers efficient processing power for demanding applications.
  • Low power consumption: Enables longer battery life in portable devices.
  • Versatile peripherals: Supports a wide range of communication and control requirements.
  • Easy to use: Comprehensive development tools and documentation simplify software development.
  • Cost-effective: Offers a balance of performance, features, and cost for budget-sensitive applications.
  • Compact size: Suitable for space-constrained applications.

Additional Details

The R5F2123CKFP typically operates at a clock frequency of up to 20 MHz. The device includes a watchdog timer for system monitoring and a power-on reset circuit for reliable startup. Development support includes emulators, debuggers, and C compilers from Renesas and third-party vendors. Specific memory sizes (Flash and RAM) and the number of I/O pins vary depending on the exact package and configuration. Always refer to the official Renesas datasheet for detailed specifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6105 $77.2210
4+ $31.6805 $126.7220
6+ $30.6907 $184.1442
8+ $29.7008 $237.6064
11+ $28.7110 $315.8210
14+ $25.7403 $360.3642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 374 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess