The MC9S12DT256VFU is a 16-bit microcontroller unit (MCU) belonging to the S12 family from Freescale Semiconductor, now NXP Semiconductors. This MCU is designed for a broad range of automotive and industrial control applications, offering a balance of high performance, memory capacity, and a rich set of peripherals. It's particularly well-suited for applications requiring robust control, communication, and data processing capabilities.
Applications:
- Automotive body control modules
- Industrial motor control
- Appliance control
- General embedded systems
- Instrumentation and data acquisition
Features:
- 16-bit CPU12 core: A high-performance processor capable of handling complex control algorithms.
- 256KB Flash EEPROM: Provides ample non-volatile memory for program and data storage.
- 12KB RAM: Offers fast access memory for runtime data manipulation.
- Multiple serial communication interfaces (SCI, SPI, CAN): Supports versatile communication options for networking and peripheral connectivity.
- 8-channel, 10-bit Analog-to-Digital Converter (ADC): Enables precise analog signal measurement.
- PWM channels: Facilitates motor control and other applications requiring precise pulse width modulation.
- Timers: Offers flexible timing and counting capabilities.
Benefits:
- High performance control: 16-bit architecture and powerful CPU core allows efficient execution of complex control algorithms.
- Ample memory resources: 256KB Flash and 12KB RAM provides sufficient space for program code, data, and communication buffers.
- Flexible communication options: Multiple serial interfaces enable easy connectivity to various networks and peripherals.
- Precise analog signal acquisition: Integrated ADC enables accurate measurement of analog signals for control and monitoring purposes.
- Robust and reliable: Designed for harsh automotive and industrial environments.
Additional Details:
The MC9S12DT256VFU typically operates from a 5V power supply and is available in a QFP (Quad Flat Package). It includes features like a watchdog timer for system monitoring and reset, as well as various power-saving modes to reduce power consumption. Development support includes compilers, debuggers, and emulators. The MCU is designed to meet stringent automotive requirements for reliability and robustness.
The MC9S12DT256VFU is a highly capable MCU suitable for a wide range of automotive and industrial control applications. Its combination of performance, memory, peripherals, and robustness makes it a popular choice for demanding embedded systems.