EN
  • EN
  • DE

STM32F333R8T6

Part No STM32F333R8T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708449-STM32F333R8T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F333R8T6 CAD Model

Description

STM32F333R8T6 Microcontroller

The STM32F333R8T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for embedded applications that require precise motor control, digital power conversion, and advanced digital signal processing. This MCU is part of the STM32F3 series, which is renowned for its exceptional computational power and rich set of peripherals tailored for use in demanding industrial environments.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 72 MHz, which provides the computational horsepower necessary for complex algorithms and control processes.
  • Memory: Comes with 64 KB of Flash memory and 16 KB of SRAM, offering sufficient space for robust applications and data storage.
  • Analog Peripherals: Includes high-resolution timers, fast 12-bit ADCs, comparators, and operational amplifiers, making it ideal for precision control in mixed-signal applications.
  • Digital Peripherals: Features a range of communication interfaces such as I2C, SPI, USART, and CAN, which facilitate easy integration with other components and systems.
  • Clock Management: Supports multiple flexible clocking options, including an internal PLL, which ensures accurate timing for all operations.
  • Power Efficiency: Implements various power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Development Support: Backed by STMicroelectronics' extensive development ecosystem, including software libraries, development boards, and configuration tools.

Applications:

The STM32F333R8T6 MCU is particularly well-suited for applications that demand high levels of precision and processing power. It is commonly used in:

  • Advanced motor control systems
  • Digital power conversion
  • Industrial automation and robotics
  • Medical devices
  • Complex sensor fusion

With its robust feature set and flexible design, the STM32F333R8T6 enables engineers to create sophisticated and efficient systems in a variety of fields. Its combination of performance, power efficiency, and integration capabilities make it a go-to choice for next-generation embedded designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess