EN
  • EN
  • DE

STM32F103RCY6TRC40

Part No STM32F103RCY6TRC40
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708394-STM32F103RCY6TRC40
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6TRC40 CAD Model

Description

The STM32F103RCY6TRC40 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, part of the STM32F1 series known for its high performance and cost-effectiveness. This product is designed to offer the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and medical devices.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, providing high computing power and efficiency.
  • Memory: Equipped with 256 KB of Flash memory and 48 KB of SRAM, supporting a variety of complex applications and algorithms.
  • I/O Ports: Offers up to 51 I/O ports with various functionalities, including support for 5V tolerant I/O pins, ensuring flexibility in peripheral connections.
  • Connectivity: Features a range of communication interfaces such as I2C, SPI, USART, USB, and CAN, facilitating easy integration with other components and systems.
  • Analog Features: Comes with 3 ADCs, providing 12-bit conversion at 1µs and up to 21 channels, alongside 2 DACs, making it suitable for analog-intensive applications.
  • Timers: Contains multiple general-purpose and advanced-control timers, including PWM outputs for accurate timing and control operations.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed system development with in-circuit debugging and programming capabilities.
  • Power Efficiency: Implements several power-saving modes, including Stop and Standby modes, to minimize energy consumption during idle times.
  • Package: Available in a compact LQFP-64 package, optimizing board space without compromising functionality.

Applications

The versatility of the STM32F103RCY6TRC40 makes it suitable for a diverse array of applications. Its robust architecture and rich set of peripherals are particularly well-suited for:

  • Motor control systems
  • Industrial automation
  • Medical devices
  • Home automation and smart appliances
  • Complex user interfaces
  • Portable electronic devices

In summary, the STM32F103RCY6TRC40 from STMicroelectronics is a high-performance, feature-rich MCU that provides designers with the tools needed to create innovative and efficient products in a competitive market.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess