EN
  • EN
  • DE

STM32F071RBT6

Part No STM32F071RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
RoHS State Request Verification
Win Source Part Number 708348-STM32F071RBT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F071R
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F071RBT6 CAD Model

Description

Product Overview: STM32F071RBT6 Microcontroller

The STM32F071RBT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F0 series. This series is known for its ARM Cortex-M0 core, which provides a balance between power efficiency and processing capability. The STM32F071RBT6 is designed to offer a cost-effective solution for a wide range of applications, including industrial, consumer, and medical devices.

Key Features:

  • Core: ARM Cortex-M0 processor, running at a frequency of up to 48 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM.
  • I/O Pins: Up to 55 I/O ports with interrupt capability.
  • Communication Interfaces: Includes I2C, SPI, USART, and USB 2.0 full-speed interface for versatile peripheral connectivity.
  • Timers: Multiple 16-bit timers, a 32-bit timer, as well as a SysTick timer.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converters (ADCs) with up to 16 channels.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 volts.
  • Package: Available in a 64-pin LQFP package.
  • Temperature Range: Operates within the industrial temperature range from -40°C to +85°C.

Advanced Peripherals and Hardware Support:

The STM32F071RBT6 MCU is equipped with sophisticated peripherals that support complex functions and enhance the overall system performance. Its advanced hardware features include a nested vectored interrupt controller (NVIC), system configuration controller, and power management functions. These features enable the design of responsive and power-efficient applications.

Development and Programming:

STMicroelectronics provides comprehensive development support for the STM32F071RBT6 with its STM32Cube software ecosystem, which includes a Hardware Abstraction Layer (HAL) and middleware components. Additionally, the extensive community and resources available make it easier for developers to bring their products to market quickly.

Applications:

With its robust set of features and capabilities, the STM32F071RBT6 is an ideal choice for a variety of applications, such as motor control, industrial automation, home automation, consumer electronics, and battery-operated devices. Its flexibility and performance make it a versatile component for innovative design solutions.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8699 $50.3087
32+ $3.1753 $101.6096
49+ $3.0761 $150.7289
68+ $2.9769 $202.4292
87+ $2.8776 $250.3512
117+ $2.5800 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess