Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Decoder
Applications Desktop, Processing, Video
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 063979-SAA7114E/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7114E/V2 CAD Model

Description

The NXP SAA7114E/V2 is a highly integrated video decoder that is designed to facilitate the conversion of analog video signals into digital form for multimedia applications. This advanced chip is capable of processing signals from a variety of analog sources such as VCRs, DVD players, and surveillance cameras, making it an ideal solution for use in digital video systems, video capture cards, and any application requiring a bridge between analog video and digital processing.

Key Features

  • Multi-Standard Support: The SAA7114E/V2 supports a wide range of video standards, including PAL, NTSC, and SECAM. This versatility ensures that the decoder can be used in different regions without compatibility issues.
  • High-Quality Video Decoding: With its advanced 10-bit A/D conversion and 5-line adaptive comb filter, the decoder delivers high-quality video output, ensuring clear and crisp images.
  • Multiple Input Channels: The device offers several analog inputs, enabling it to handle up to four CVBS or two S-Video (Y/C) sources. This flexibility allows for the easy integration of multiple video sources.
  • Programmable Video Output Formats: The SAA7114E/V2 provides a range of output formats including ITU-R BT.656 and digital YUV, which can be easily interfaced with various digital video processors or SoCs.
  • Integrated Scaler and Flicker Filter: The chip includes an on-chip scaler and flicker filter to optimize the video output for specific display requirements.

Applications

The SAA7114E/V2 is well-suited for a wide array of applications, including:

  • PC-based video capture and conferencing
  • Set-top boxes and digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing systems
  • Automotive and in-vehicle video systems

Technical Specifications

The SAA7114E/V2 operates on a 3.3V power supply and is available in a 64-pin QFP package. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across diverse environments.

For developers and system integrators looking for a robust and flexible video decoding solution, the NXP SAA7114E/V2 offers a compelling mix of features and performance, making it a go-to choice for high-quality analog-to-digital video conversion.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0037
ECAD model for BU9459KV
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to $33.6114
ECAD model for TVP5158IPNPQ1
Analog Devices Inc.
10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $16.6893
ECAD model for ADV7181DWBCPZ
Rohm Semiconductor
IC ENCOD COLOR TV SGNL VQFP48 TR
Lowest to $6.4733
ECAD model for BH7240AKV-E2
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557
Rohm Semiconductor
IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Lowest to $2.4630
ECAD model for BU92001KN-E2
NXP / Nexperia
IC AUD/VID ENCODER MPEG 208-SQFP
Need more? Email Us
ECAD model for SAA6752HS/V103,557
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $1.8573
ECAD model for TIR1000PS
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP / Audio Decoder IC 64-QFP (14x14)
Need more? Email Us
ECAD model for SAA7324H/M2B,557

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention