EN
  • EN
  • DE

TPI12011NRL

Part No TPI12011NRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 120V 8A 8-Pin SO N T/R / THYRISTOR 30A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 160V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 033567-TPI12011NRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPI12011N
Introduction Date November 22, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPI12011NRL CAD Model

Description

STMicroelectronics TPI12011NRL Overview

The TPI12011NRL from STMicroelectronics is a cutting-edge semiconductor device designed to cater to a wide range of electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for the electronics industry.

Key Features

  • High Efficiency: The TPI12011NRL is engineered for optimal performance, ensuring that power is used efficiently, which is crucial for battery-operated devices and energy-sensitive applications.
  • Durability: STMicroelectronics components are known for their durability, and the TPI12011NRL is no exception. It is built to withstand challenging conditions and provide a long operational life.
  • Compact Design: The device comes in a compact package, making it suitable for use in space-constrained applications without compromising on functionality.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the TPI12011NRL allows it to be used across various sectors, including:

  • Consumer Electronics: It can be integrated into devices such as smartphones, tablets, and wearables.
  • Industrial Automation: The robustness of the TPI12011NRL makes it suitable for industrial control systems and automation equipment.
  • Automotive: With the automotive industry's stringent requirements, this product is an ideal choice for vehicle electronics and telematics.
  • Power Management: Its efficient power handling capabilities make it well-suited for power supply units and energy management systems.

Reliability and Quality

STMicroelectronics ensures that the TPI12011NRL meets high-quality standards, undergoing rigorous testing to guarantee performance and reliability. This attention to quality ensures that the product consistently performs to the expectations in a variety of environmental conditions.

Support and Resources

Designers and engineers can access a wealth of resources from STMicroelectronics, including datasheets, application notes, and technical support, to facilitate the integration of the TPI12011NRL into their projects.

With its combination of efficiency, durability, and compactness, the TPI12011NRL from STMicroelectronics stands out as a superior choice for those seeking a reliable semiconductor solution.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5789 $51.5780
48+ $2.1161 $101.5728
74+ $2.0499 $151.6926
101+ $1.9838 $200.3638
131+ $1.9177 $251.2187
175+ $1.7193 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,688 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess