EN
  • EN
  • DE

STM6905PWEDS6F

Part No STM6905PWEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Quintuple, ultralow voltage supervisor with push-button reset | IC SUPERVISOR QUINTUPLE 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.683V, 2.866V, Adj, Adj, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number STM6905
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261465-STM6905PWEDS6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6905PWEDS6F CAD Model

Description

The STM6905PWEDS6F is a state-of-the-art supervisory circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable integrated circuits. This product is part of the STM6905 series, which is tailored to provide precise monitoring and control functionalities for advanced electronic systems.

Key Features

  • Multiple Voltage Thresholds: The device offers five selectable voltage threshold inputs, ensuring versatility and adaptability to different system voltage requirements.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period that can be set via an external capacitor, allowing designers to tailor the reset timing to specific system needs.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the microcontroller or processor activity and initiating a system reset in case of malfunction.
  • Manual Reset Input: A manual reset input is provided for initiating a system reset through an external push-button or logic signal, offering an additional layer of control.
  • Low Supply Current: The device is designed for low supply current operation, making it suitable for power-sensitive applications.

Applications

The STM6905PWEDS6F is designed for a broad range of applications where reliable system monitoring is critical. It is particularly well-suited for:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Package and Quality

This supervisory circuit is housed in a compact TSSOP-8 package, ensuring a minimal footprint on the PCB and compatibility with automated assembly processes. The STM6905PWEDS6F is designed to meet the stringent quality standards set by STMicroelectronics, ensuring high reliability and performance for critical system applications.

With its robust feature set and flexible design, the STM6905PWEDS6F from STMicroelectronics is an excellent choice for designers looking to enhance their system's stability and operational integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8022 $53.2308
33+ $3.1198 $102.9534
50+ $3.0223 $151.1150
69+ $2.9248 $201.8112
89+ $2.8273 $251.6297
119+ $2.5348 $301.6412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess