EN
  • EN
  • DE

AS1107PL

Part No AS1107PL
Manufacturer ams
Catalog PMIC - Display Drivers
Description 8-Digit LED Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Tube
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 330mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1147226-AS1107PL
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS1107PL
Introduction Date February 18, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AS1107PL CAD Model

Description

The AS1107PL is an 8-digit LED display driver with serial interface.

  • LEDs Driven: up to 64 LEDs
  • Power Consumption: low power consumption of 330mA
  • Built-in: oscillator
  • Supply Voltage: range of 2.7V to 5.5V
  • Configuration: 7-segment plus decimal point
  • Display: alphanumeric characters
  • Ideal for: applications that require low power consumption and serial interface, such as digital clocks, electronic meters, and industrial control systems
  • Note: This product is obsolete and has limited supply

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to €8.0475
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to €1.5067
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to €11.9812
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to €4.7607
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to €33.9685
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to €85.5774
Silicon Labs
Lowest to €5.7884

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €20.6036 €61.8107
7+ €16.9055 €118.3385
10+ €16.3772 €163.7721
14+ €15.8489 €221.8847
18+ €15.3206 €275.7710
24+ €13.7357 €329.6573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess