EN
  • EN
  • DE

TSL1014IFT

Part No TSL1014IFT
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC BUFFER TFT-LCD PANELS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Display Type LCD
Operating Supply Current 6mA
Supply Voltage - Operating 5.5 V to 16.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 118822-TSL1014IFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1014IFT CAD Model

Description

The TSL1014IFT is a state-of-the-art power line transceiver designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically tailored for high-speed communication over AC power lines, making it an ideal component for advanced metering infrastructure (AMI), home automation, and any application requiring robust and reliable data communication through existing power lines.

Key Features:

  • High-Speed Data Transmission: The TSL1014IFT is capable of delivering fast and efficient data transfer rates, which is crucial for real-time data communication and control applications.
  • Robust Modulation Techniques: It employs advanced modulation techniques that ensure reliable data transmission even in noisy power line environments, thus maintaining signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSL1014IFT operates with low power consumption, making it suitable for energy-sensitive applications.
  • Integrated Power Management: The device includes an integrated power management system that optimizes its performance and longevity.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance in diverse environmental conditions.
  • Compliance with International Standards: The TSL1014IFT complies with international regulatory standards, ensuring its suitability for deployment in global markets.

Applications:

The versatility of the TSL1014IFT allows it to be used in a wide array of applications. These include:

  • Smart Grid and Advanced Metering Infrastructure (AMI)
  • Home and Building Automation
  • Remote Monitoring and Control Systems
  • Internet of Things (IoT) Devices

Conclusion:

With its robust feature set and compliance with international standards, the TSL1014IFT from STMicroelectronics represents a powerful solution for designers and engineers looking to integrate reliable power line communication capabilities into their products. Its high-speed data transmission, energy efficiency, and wide operating temperature range make it a versatile and dependable choice for a multitude of applications in the modern connected world.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9002 $58.5130
160+ $0.7387 $118.1920
245+ $0.7156 $175.3220
335+ $0.6925 $231.9875
435+ $0.6694 $291.1890
580+ $0.6001 $348.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess