EN
  • EN
  • DE

TDA7463ADTR

Part No TDA7463ADTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216014-TDA7463ADTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7463ADTR CAD Model

Description

The TDA7463ADTR is a sophisticated audio processor integrated circuit (IC) from STMicroelectronics, designed to provide a high-quality audio experience for a wide range of applications. This IC is part of the TDA7463 series and comes in a compact 28-pin TSSOP package, making it ideal for space-constrained applications.

Key Features

  • Audio Processing: The TDA7463ADTR offers advanced audio processing capabilities, including volume, balance, and tone control (bass and treble) adjustments. It provides a high degree of customization for audio output, ensuring an optimal listening experience.
  • Multiple Inputs: It supports multiple input sources, allowing for seamless switching between different audio streams. This feature is particularly useful for multimedia systems that require input from various devices.
  • Low Distortion: The device is engineered to produce low levels of noise and distortion, which translates to clearer and more accurate audio reproduction.
  • Integrated Loudness Function: An integrated loudness function compensates for the human ear's sensitivity to different frequencies at low volume levels, ensuring a full and rich sound experience even at lower volumes.

Applications

With its versatile audio processing features, the TDA7463ADTR is suitable for a variety of applications, including:

  • Home audio systems
  • Car audio systems
  • Television sets
  • Portable audio devices
  • Multimedia speakers

Technical Specifications

The TDA7463ADTR operates over a wide supply voltage range and is equipped with a mute function that can be activated via I²C bus. It also features a standby function to minimize power consumption when not in active use. The IC's I²C bus control allows for easy integration into digital control systems, providing a flexible solution for complex audio setups.

Conclusion

The TDA7463ADTR from STMicroelectronics is a high-performance audio processor IC that offers a comprehensive set of features for audio signal processing. Its combination of audio quality, flexibility, and ease of use makes it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4625 $62.3125
12+ $10.2264 $122.7168
18+ $9.9064 $178.3152
25+ $9.5865 $239.6625
32+ $9.2677 $296.5664
42+ $8.3091 $348.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess