EN
  • EN
  • DE

MM5451BN

Part No MM5451BN
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1077953-MM5451BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5451BN CAD Model

Description

Microchip Technology MM5451BN LED Display Driver

The MM5451BN, manufactured by Microchip Technology, is a robust LED display driver, designed to simplify the interface between microprocessors or digital systems and LED displays. This device is particularly well-suited for applications requiring the driving of a large number of LEDs, such as alphanumeric displays, bar graphs, or panel meters. It is an ideal choice for designers looking for a reliable and efficient solution to manage LED displays within their electronic projects.

The MM5451BN is capable of driving up to 35 LEDs with a constant current source, which ensures uniform brightness across the display. This feature is particularly advantageous as it eliminates the need for external resistors, reducing component count and simplifying PCB layout. The driver operates on a 5V supply voltage, making it compatible with a wide range of digital circuits and microcontroller-based systems.

One of the key benefits of the MM5451BN is its serial data input structure, which minimizes the number of microprocessor interface lines required. This serial interface allows for easy connection to microprocessors with minimal wiring, thus reducing the complexity of the circuit design. The device also includes an automatic blanking control, which aids in power-saving by turning off all outputs when not needed.

The MM5451BN comes in a 40-pin plastic dip package, providing a robust and durable form factor for various types of electronic equipment. Its operating temperature range of -40°C to +85°C ensures reliable performance in a wide range of environmental conditions, making it suitable for both commercial and industrial applications.

In summary, the MM5451BN LED Display Driver from Microchip Technology offers an efficient and cost-effective solution for driving LED displays in electronic systems. With its ability to drive multiple LEDs, serial data interface, and power-saving features, it stands out as a practical component for developers looking to enhance the visual output of their projects.

You May Also Be Interested in

NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess