Products specifications Report Issue?

Reference Date Code 0624+
Reference case TSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756941-STLVDS385B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLVDS385B CAD Model

Description

STLVDS385B - High-Speed Differential Line Driver

The STLVDS385B is a differential line driver designed by STMicroelectronics, crafted to deliver high-speed data transmission over twisted-pair or parallel-point to point interconnections. This product is part of the low-voltage differential signaling (LVDS) family, which is renowned for its ability to achieve high data rates while minimizing power consumption and electromagnetic interference (EMI).

The STLVDS385B is capable of operating at speeds up to 400 Mbps, making it an ideal choice for applications that require fast data transfer rates, such as gigabit Ethernet, automotive infotainment systems, and high-resolution video links. The driver supports a wide data bandwidth with minimal signal degradation, thus ensuring reliable communication in critical systems.

One of the key features of the STLVDS385B is its low-voltage operation. It is designed to work with a supply voltage of 3.3V, which helps to reduce power consumption and heat generation. This is particularly beneficial for battery-powered devices or energy-sensitive applications where efficiency is paramount.

The device also boasts an excellent electromagnetic compatibility (EMC) performance. With its controlled output voltage swing and edge rates, the STLVDS385B minimizes EMI, ensuring that it can be used in environments with strict EMC requirements without causing or being susceptible to interference.

For design flexibility, the STLVDS385B comes with tristate outputs that allow multiple drivers to be connected to a common bus. This is useful for multipoint or bus applications where several devices need to communicate over the same physical medium.

STMicroelectronics has equipped the STLVDS385B with thermal shutdown protection, which prevents damage to the device in the event of over-temperature conditions. Additionally, the driver is available in a compact SO-8 package, making it suitable for space-constrained applications.

In summary, the STLVDS385B from STMicroelectronics is a robust, high-speed differential line driver that combines speed, efficiency, and reliability, making it an excellent choice for designers looking to implement fast and reliable data transmission in their systems.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113DU/F4,026
Fairchild/ON Semiconductor
4-Digit Counters with Multiplexed
Need more? Email Us
ECAD model for MM74C926N
Texas Instruments
MM5483 Liquid Crystal Display Driver | IC DVR LCD 31 SEG DISPLAY 40-DIP
Lowest to $65.6843
ECAD model for MM5483N
Maxim Integrated
2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan | IC DRVR DSPL LED 40-TQFN
Lowest to $54.8383
ECAD model for MAX6955ATL+
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2116CU/2/F1,026
Analog Devices Inc.
High Performance, 12-Bit, 12-Channel Decimating, LCD DecDriver
Need more? Email Us
ECAD model for AD8387JSVZ
STMicroelectronics
Need more? Email Us
ECAD model for TSL1003IPT
STMicroelectronics
IC BUFFER TFT-LCD PANELS 48TQFP
Lowest to $1.0082
ECAD model for TSL1014IFT
ON Semiconductor
BCD-to-Seven Segment Latch/Decoder/Driver for Liquid Crystals | IC LATCH/DECODER/DRIVER 16-SOIC
Lowest to $1.6299
ECAD model for MC14543BDR2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention