Product Overview: CD74HC4511M from Texas Instruments
The CD74HC4511M is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This chip is a BCD-to-7 segment latch/decoder/driver designed to interface with a 7-segment display. It is particularly suitable for implementing display interfaces and is widely used in applications such as digital clocks, electronic meters, and other devices that display numerical output.
The CD74HC4511M is part of the HC family of logic integrated circuits which are known for combining the high speed of LS-TTL (Low-Power Schottky Transistor-Transistor Logic) with the low power consumption of CMOS technology. This makes the device ideal for battery-operated and portable applications where power efficiency is crucial.
Key Features:
- Logic Type: BCD to 7-Segment Latch/Decoder/Driver
- Supply Voltage Range: 2V to 6V, accommodating a variety of power sources and ensuring compatibility with other logic families.
- High Output Current: Capable of sourcing or sinking up to 25mA, which is sufficient to drive most 7-segment displays directly without additional drivers.
- Output Type: 7-segment with decoded outputs for driving display directly.
- Package / Case: SOIC-16, a small-outline package that is suitable for space-constrained applications.
- Operating Temperature: -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.
Applications:
The CD74HC4511M is versatile and can be used in a wide array of applications, including:
- Electronic appliances
- Instrument panel displays
- Portable instrumentation
- Medical equipment
- Automotive dashboards
With its combination of high-speed operation, low power consumption, and the ability to drive LEDs directly, the CD74HC4511M from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient display interface in their electronic projects.