Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 55μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7126
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264830-TC7126CPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7126CPL CAD Model

Description

The TC7126CPL is a high-performance, low-power Analog-to-Digital Converter (ADC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision device is designed to offer reliable digital readings of analog signals, making it an ideal component for a wide range of applications, including industrial control systems, instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The TC7126CPL boasts a 3½ digit resolution, providing accurate and precise measurements for critical applications.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power, which is essential for battery-operated and portable devices.
  • On-Chip Clock: The inclusion of an internal clock simplifies the design process by reducing the number of external components required.
  • Direct LCD Drive: This converter can directly drive a liquid crystal display (LCD), offering a convenient and cost-effective solution for displaying measurement results.
  • True Differential Input: The differential input capability enhances the accuracy of measurements by reducing common-mode noise and allowing for differential signal processing.
  • Auto-Zero Function: The auto-zero feature ensures that the zero-scale reading is maintained, thereby improving the overall accuracy of the device.

Applications

The versatility of the TC7126CPL makes it suitable for various applications, including:

  • Portable Instrumentation
  • Process Control Systems
  • Battery-Operated Equipment
  • Medical Devices
  • Environmental Monitoring Systems

Technical Specifications

With a wide operating temperature range and the capability to handle input voltages from 0V to VREF, the TC7126CPL is designed to perform in diverse environments and systems. Its DIP (Dual In-line Package) form factor ensures easy integration into printed circuit boards (PCBs).

Conclusion

The TC7126CPL from Microchip Technology is a sophisticated ADC that combines functionality, efficiency, and ease-of-use in a single package. It is an excellent choice for designers who require high-quality digital representations of analog signals for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB
Rohm Semiconductor
IC LCD DRIVER MATRIX 100QFP
Need more? Email Us
ECAD model for ML9470-12GAZ0AA
Texas Instruments
IC DRVR DISPLAY AND LGT 201NFBGA
Lowest to $87.3554
ECAD model for DLPC3470CZEZ
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ECAD model for HV5812PJ-G-M904
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
Texas Instruments
IC DRIVER MONOLITHIC TO-220-11
Need more? Email Us
ECAD model for LM2422TE
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537AH/1,518
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7211IQH+D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention