EN
  • EN
  • DE

LC74731W-9818-E

Part No LC74731W-9818-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY CTRL 64SQFP / LCD Driver 64-SPQFP (10x10), 64-SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr onsemi
Package Tray
Product Status Obsolete
Display Type LCD
Interface Serial
Digits or Characters 288 Characters
Voltage - Supply 4.5V ~ 6.5V
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-SPQFP (10x10), 64-SQFP
Base Product Number LC747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LC74731W-9818-E-ON,ONSONSLC74731W-9818-E
Standard Package 500
Win Source Part Number 1068962-LC74731W-9818-E
Ultra Librarian 3D Model Ultra Librarian LC74731W-9818-E CAD Model

Description

The LC74731W-9818-E is a high-performance integrated circuit produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed for advanced electronic applications that require reliable and efficient control mechanisms.

Key Features:

  • High Integration: The LC74731W-9818-E integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on board space.
  • Low Power Consumption: Engineered for energy efficiency, this IC consumes minimal power, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: Built with ON Semiconductor's rigorous quality standards, the LC74731W-9818-E is designed to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers improved performance characteristics over previous generations.

Applications:

The versatility of the LC74731W-9818-E allows it to be used in a wide array of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Product Specifications:

The LC74731W-9818-E is equipped with specifications that ensure its suitability for demanding applications. Some of its key specifications include:

  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Provided in a package that facilitates easy integration into various circuit designs
  • Quality and Reliability: Manufactured to meet ON Semiconductor's quality and reliability standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their customer service representatives.

The LC74731W-9818-E represents ON Semiconductor's commitment to providing high-quality, innovative products that serve the evolving needs of the electronics industry. With its robust features and versatile applications, it is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess