EN
  • EN
  • DE

PCA8539DUG/DAZ

Part No PCA8539DUG/DAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT DIE / LCD Driver Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C, SPI
Digits or Characters 1800 Elements
Current - Supply 40 µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PCA8539
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14073,935301519033,PCA8539DUG/DAZ-ND
Standard Package 9,360
Win Source Part Number 1030716-PCA8539DUG/DAZ
Ultra Librarian 3D Model Ultra Librarian PCA8539DUG/DAZ CAD Model

Description

The PCA8539DUG/DAZ is a robust, low-power LCD driver component manufactured by NXP Semiconductors, designed to deliver high-quality display solutions for a wide range of applications. This driver is specifically engineered to manage dot matrix liquid crystal displays, making it an ideal choice for portable devices where power efficiency and display clarity are of paramount importance.

Key Features

  • Display Support: The PCA8539DUG/DAZ supports a wide range of LCD types, providing flexible options for designers to choose the best display for their application.
  • Extended Temperature Range: This device is built to operate reliably in a broad range of environmental conditions, making it suitable for both commercial and industrial applications.
  • Low Power Consumption: With its focus on energy efficiency, the PCA8539DUG/DAZ helps extend battery life in portable devices, a critical factor for consumer satisfaction.
  • Interface Options: The device offers multiple interface options, including I²C-bus and SPI-bus, which provides versatility in system design and ensures easy integration with a variety of microcontrollers.
  • On-Chip Generation: It features on-chip generation of LCD supply and bias voltages, which minimizes the need for external components and simplifies the overall design.

Applications

The PCA8539DUG/DAZ is suitable for a diverse array of applications, including but not limited to:

  • Handheld devices
  • Battery-operated devices
  • Industrial control panels
  • Medical equipment
  • Automotive dashboards

Technical Specifications

Some of the technical specifications of the PCA8539DUG/DAZ include:

  • Voltage operation range from 2.5V to 5.5V
  • High drive capability to support large panel displays
  • Multiple display modes for enhanced flexibility
  • Integrated temperature compensation for consistent performance

In summary, the PCA8539DUG/DAZ from NXP is a versatile and efficient LCD driver that meets the needs of modern electronic displays. Its combination of power efficiency, wide temperature range, and flexible interface options make it a go-to choice for developers looking to create products with reliable and high-quality visual displays.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess