EN
  • EN
  • DE

STA333BW13

Part No STA333BW13
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SSOP36
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727280-STA333BW13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA333BW13 CAD Model

Description

Product Overview: STA333BW13 from STMicroelectronics

The STA333BW13 is a state-of-the-art audio solution from STMicroelectronics, designed to deliver high-quality sound and performance for a wide range of audio applications. This integrated circuit is part of ST's Sound Terminal family and stands out as a highly efficient, digital audio system-on-chip (SoC) with a fully integrated digital audio processor and power amplifier.

Key Features

  • Power Output: The STA333BW13 boasts an impressive power output, capable of driving speakers directly with up to 2 x 20W of continuous power into a 8 ohm load, making it suitable for a variety of audio playback devices.
  • Audio Processing: With an integrated digital audio processor, this chip supports various audio processing functions, including but not limited to, volume control, dynamic range compression, and equalization, ensuring a rich and customizable listening experience.
  • Power Efficiency: Utilizing an advanced, fully differential, high efficiency Class-D architecture, the STA333BW13 ensures minimal power loss and heat dissipation, which makes it ideal for compact and portable audio systems.
  • Multiple Input Formats: The device accepts a wide range of input formats, including I2S and TDM digital audio, providing versatility and ease of integration with various digital audio sources.
  • Robust Protection Features: The STA333BW13 is equipped with a suite of protection features, including overcurrent, short-circuit, and thermal overload protection, ensuring reliable operation and longevity of the product.

Applications

The versatility of the STA333BW13 makes it an ideal choice for an array of applications, such as:

  • Flat-screen TV systems
  • Wireless speakers and docking stations
  • Home theater systems
  • Multimedia monitors
  • Active speaker systems

Conclusion

The STA333BW13 from STMicroelectronics represents a superior audio amplification solution, combining high audio performance with digital integration and energy efficiency. It is a perfect choice for designers looking to enhance the audio experience in their consumer electronics products without compromising on power consumption or space.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8734 $65.5690
80+ $1.5373 $122.9840
120+ $1.4888 $178.6560
165+ $1.4414 $237.8310
210+ $1.3929 $292.5090
280+ $1.2486 $349.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess