EN
  • EN
  • DE

LED2001PUR

Part No LED2001PUR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 4A 8VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 18V
Channel Output Current 4A
Frequency 850kHz
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VFQFPN (4x4)
Win Source Part Number 1052240-LED2001PUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED2001PUR CAD Model

Description

The LED2001PUR from STMicroelectronics is a state-of-the-art LED driver designed to deliver high efficiency and performance for a wide range of lighting applications. This advanced driver IC is specifically engineered to meet the demands of high-power LED lighting systems, providing precise current control and a flexible dimming interface.

Key Features

  • Wide Input Voltage Range: The LED2001PUR operates over a broad input voltage range, accommodating various power supply conditions and ensuring compatibility with different LED configurations.
  • Adjustable Output Current: Users can easily set the output current to match the requirements of the specific LED array, ensuring optimal performance and longevity of the lighting system.
  • High Dimming Ratio: The device offers a high dimming ratio, allowing for smooth and deep dimming capabilities that can enhance the ambiance and energy efficiency of lighting installations.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the LED driver against overheating, contributing to the reliability and safety of the lighting system.
  • Efficient Power Conversion: With its high efficiency, the LED2001PUR minimizes energy loss during the power conversion process, resulting in lower operating temperatures and reduced energy costs.

Applications

The LED2001PUR is suitable for a variety of lighting applications, including:

  • Architectural lighting
  • Commercial and retail lighting
  • Outdoor illumination
  • Emergency lighting systems
  • General-purpose LED backlighting

Technical Specifications

ParameterValue Input Voltage (min)4.5 V Input Voltage (max)38 V Output CurrentAdjustable Switching FrequencyUp to 1 MHz PackageVFQFPN-16

For designers and engineers looking for a reliable and versatile LED driver, the LED2001PUR from STMicroelectronics offers an exceptional balance of functionality and efficiency, making it an ideal choice for next-generation LED lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess