EN
  • EN
  • DE

STGWA50H65DFB2

Part No STGWA50H65DFB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 86 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 50A
Power - Max 272 W
Switching Energy 910µJ (on), 580µJ (off)
Input Type Standard
Gate Charge 151 nC
Td (on/off) @ 25°C 28ns/115ns
Test Condition 400V, 50A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 92 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376597-STGWA50H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGWA50H65DFB2 CAD Model

Description

STGWA50H65DFB2 - STMicroelectronics

The STGWA50H65DFB2 is a cutting-edge power semiconductor device manufactured by STMicroelectronics, a global leader in the semiconductor industry. This high-performance product is part of the MDmesh™ DM6 650V series, which is renowned for its super-junction MOSFET technology. The device is specifically designed to meet the demanding requirements of high-efficiency applications, making it an ideal choice for a wide range of power conversion systems.

The STGWA50H65DFB2 boasts a maximum drain-source voltage (V<sub>DS) of 650V, providing a robust solution for systems that experience high voltage stress. With a continuous drain current (I<sub>D) of 50A at 25°C, this MOSFET can handle significant power, making it suitable for heavy-duty operations. The device also offers a low on-resistance (R<sub>DS(on)) of only 0.065Ω, which minimizes conduction losses and enhances overall efficiency.

One of the key features of the STGWA50H65DFB2 is its fast-switching capability. This is critical for applications such as switch-mode power supplies (SMPS), LED lighting, solar inverters, and welding equipment, where switching speed directly impacts performance and energy savings. The device's gate charge (Q<sub>g) is optimized to achieve a balance between switching speed and ease of drive, ensuring that designers can achieve the desired performance without excessive complexity in the drive circuitry.

The STGWA50H65DFB2 is also characterized by its high ruggedness and reliability. It is engineered to withstand harsh operating conditions and provides enhanced immunity to the detrimental effects of hard switching. This durability translates to a longer lifespan for the end product, which is crucial for mission-critical applications where downtime is not an option.

STMicroelectronics has packaged the STGWA50H65DFB2 in a TO-247 long leads package, which offers excellent thermal performance and simplifies the mounting process. This package is widely used in high-power applications and is compatible with standard mounting techniques, making it easy for manufacturers to integrate the device into their designs.

In summary, the STGWA50H65DFB2 from STMicroelectronics represents a blend of efficiency, performance, and reliability, making it a top choice for designers looking to create high-performance power conversion systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2007 $55.8063
20+ $5.0878 $101.7560
31+ $4.9288 $152.7928
42+ $4.7698 $200.3316
55+ $4.6108 $253.5940
73+ $4.1338 $301.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess