Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 30 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 56V
Rise / Fall Time (Typ) 130ns, 120ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780260-LT1158IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1158
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1158IN#PBF CAD Model

Description

The LT1158IN#PBF is a powerful dual high-side MOSFET driver designed and manufactured by Linear Technology, which is renowned for its high-quality power management and conversion solutions. This component is specifically engineered to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectified converter topology, providing efficient power conversion for a wide range of applications.

Key Features

  • Independent Drives for HS and LS N-Channel MOSFETs: The LT1158IN#PBF features two independent drive channels for separate control of the high-side and low-side MOSFETs, enabling flexible and efficient switching schemes.
  • High Drive Current: With the capability to deliver up to 1.5A for the turn-on and 2.5A for the turn-off, this driver ensures robust and rapid switching of connected MOSFETs, reducing transition losses.
  • Adaptive Nonoverlap Protection: To prevent simultaneous conduction of both MOSFETs, the LT1158IN#PBF includes adaptive nonoverlap circuitry, safeguarding against shoot-through currents.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various supply levels and ensuring versatility across different power systems.
  • Powerful Gate Drive: A gate drive voltage of up to 15V ensures that a wide range of MOSFET gates can be fully enhanced, optimizing performance for different types of power MOSFETs.

Applications

The LT1158IN#PBF is ideal for use in a variety of high-performance applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • DC/DC Converters
  • Synchronous Rectification Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1158IN#PBF meets the highest standards of reliability and performance. The device is packaged in a robust 16-lead PDIP package, providing excellent thermal performance and durability. Additionally, it is specified for operation from -40°C to 85°C, making it suitable for use in challenging environmental conditions.

With its strong feature set and dependable design, the LT1158IN#PBF is an excellent choice for designers looking to implement a reliable and high-performance power management solution in their next project.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $0.8589
ECAD model for 2ED2103S06FXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention