EN
  • EN
  • DE

T1635T-8G

Part No T1635T-8G
Manufacturer STMicroelectronics
Catalog Triacs
Description 16A 800V 150C DPAK S / TRIAC Alternistor - Snubberless 800 V 16 A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS) ) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK
Base Product Number T1635
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1339127-T1635T-8G
Ultra Librarian 3D Model Ultra Librarian T1635T-8G CAD Model

Description

STMicroelectronics T1635T-8G Triac

The T1635T-8G is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 16A. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, which is optimized for use in a wide range of applications where high thermal performance and reliability are required.

Featuring a maximum operating junction temperature of 150°C, the T1635T-8G is well-suited for operation in high-temperature environments. Its enhanced noise immunity and dynamic commutation make it an excellent choice for motor control, lighting control, and static switching applications that demand high efficiency and longevity.

The T1635T-8G comes in a TO-220AB package, which is a widely accepted standard for Triacs, ensuring compatibility with a broad range of heat sinks and easy mounting on printed circuit boards. The package is designed to handle high power and provide excellent thermal dissipation, which is critical for maintaining stability and performance over time.

One of the standout features of the T1635T-8G is its Snubberless™ technology, which allows the device to operate without the need for additional snubber circuits in most applications. This not only simplifies circuit design but also reduces component count, saving space and cost. Moreover, the device is characterized by its logic level gate drive, making it compatible with low-power gate drive circuits and microcontrollers, which can directly drive the gate without additional interface components.

In summary, the STMicroelectronics T1635T-8G Triac is a highly reliable and efficient solution for controlling AC power in a variety of demanding applications. Its high-temperature capability, noise immunity, and Snubberless™ technology make it a versatile component that simplifies design, reduces costs, and enhances overall system reliability.

Key Features:

  • 16A RMS on-state current
  • High junction temperature capability: Tj = 150°C
  • Snubberless™ technology for simplified circuit design
  • Logic level gate drive
  • Dynamic commutation for motor control applications
  • TO-220AB package for optimal thermal performance

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3478 $51.6516
52+ $1.9264 $100.1728
81+ $1.8662 $151.1622
111+ $1.8060 $200.4660
144+ $1.7458 $251.3952
192+ $1.5652 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess