EN
  • EN
  • DE

TS420-400B-TR

Part No TS420-400B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 4A 400V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 2.5A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 054144-TS420-400B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS420-400B-TR CAD Model

Description

The TS420-400B-TR is a state-of-the-art SCR (Silicon Controlled Rectifier) from STMicroelectronics, designed for optimal performance in a wide range of applications. This robust thyristor is a perfect solution for designers looking for a high-blocking voltage device capable of handling significant power levels. The TS420-400B-TR is particularly well-suited for applications such as motor control circuits, heater control systems, and overvoltage crowbar protection circuits.

Key Features

  • High Blocking Voltage: The device is capable of withstanding voltages up to 400V, making it ideal for applications that require a high voltage threshold.
  • On-State RMS Current: It offers an RMS current of up to 4A, ensuring reliable operation under substantial load conditions.
  • Low Gate Trigger Current: The SCR has a low gate trigger current, which minimizes power loss and improves efficiency in the triggering circuit.
  • Surge Current Capability: With its excellent surge current handling capabilities, the TS420-400B-TR can manage brief overcurrent events without damage.
  • Repetitive Peak Off-State Voltage (VDRM/VRRM): This parameter ensures the device's reliability by preventing unintentional turn-on due to voltage fluctuations.

Applications

The TS420-400B-TR's robustness and reliability make it an excellent choice for various applications, including:

  • Phase control operations in converters
  • AC/DC motor control
  • Industrial power tools
  • Lighting and temperature control in home appliances
  • Overvoltage protection in power supplies

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TS420-400B-TR is no exception. Manufactured with precision and designed to meet stringent standards, this SCR ensures long-term reliability and performance. It is available in a surface-mount DPAK package, making it suitable for compact designs and automated assembly processes.

With its combination of high voltage capability, current handling, and efficient triggering, the TS420-400B-TR is a versatile component that provides designers with a reliable solution to meet the needs of modern electronic circuits.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess