EN
  • EN
  • DE

LT1281ACSW#TR

Part No LT1281ACSW#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828478-LT1281ACSW#TR
Ultra Librarian 3D Model Ultra Librarian LT1281ACSW#TR CAD Model

Description

The LT1281ACSW#TR is an advanced transceiver from Linear Technology, designed for RS232 communication protocol applications. This integrated circuit is specifically engineered to meet the stringent requirements of both portable and fixed telecommunications, computing, and industrial devices that require high-speed, bidirectional communication capabilities.

Key Features:

  • Dual Driver/Receiver: The LT1281ACSW#TR includes both driver and receiver functions, which allows for full-duplex communication, making it suitable for a wide range of serial data transmission applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with a low supply current, making it ideal for battery-powered and power-sensitive applications.
  • Enhanced ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the device against the common issue of static electricity damage in electronic components.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Flexible Supply Voltage: The LT1281ACSW#TR can operate with a single 5V supply, accommodating a variety of design requirements and simplifying power supply design.

Applications:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Point of Sale Terminals

The LT1281ACSW#TR transceiver is available in a compact 16-pin SW package, which is ideal for space-constrained applications. With its tape and reel packaging option denoted by the '#TR' suffix, this product is also optimized for automated assembly processes, facilitating efficient mass production.

Linear Technology's commitment to quality and performance is evident in the LT1281ACSW#TR, making it a reliable choice for designers and engineers looking to implement RS232 communication protocol in their projects with a trusted name in the industry.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0164 $60.1640
24+ $4.9365 $118.4760
37+ $4.7829 $176.9673
50+ $4.6281 $231.4050
65+ $4.4745 $290.8425
87+ $4.0113 $348.9831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess