EN
  • EN
  • DE

STGW60V60DF

Part No STGW60V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 375W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2.3V @ 15V, 60A
Maximum Power Dissipation 375W
Total Switching Energy(Ets) 750μJ (on), 550μJ (off)
Input Type Standard
Gate Charge 334nC
Turn-on and Turn-off delay time 60ns/208ns
Testing Conditions 400V, 60A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 74ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 1103071-STGW60V60DF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW60V60DF CAD Model

Description

The STGW60V60DF is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of STMicroelectronics' advanced power electronics range and offers a blend of low on-state voltage drop with high switching speed, making it ideal for a variety of power applications.

Key Features

  • Voltage & Current: The device is rated for a maximum collector-emitter voltage of 600V, and it can handle continuous collector current up to 60A at 25°C, which makes it suitable for handling high power levels in electronic circuits.
  • Low On-Resistance: It features a low saturation voltage (V<sub>CE(sat)) of typically 1.85V at 40A, ensuring high efficiency in power conversion and reduced energy losses during operation.
  • High-Speed Switching: The STGW60V60DF boasts a fast switching speed, which is critical for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery anti-parallel diode, which simplifies circuit design and enhances system reliability.
  • Robustness: The device is highly robust and features a maximum operating junction temperature of 175°C, allowing for reliable operation even under harsh conditions.

Applications

The STGW60V60DF is versatile and can be used in a wide range of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Inductive heating and welding equipment
  • Solar inverters and renewable energy systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGW60V60DF is no exception and is designed to ensure long operational life and stable performance across its lifespan. With its advanced features and robust design, this IGBT is an excellent choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7650 $52.5350
45+ $2.2687 $102.0915
69+ $2.1978 $151.6482
95+ $2.1269 $202.0555
122+ $2.0560 $250.8320
163+ $1.8433 $300.4579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,689 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess