EN
  • EN
  • DE

LTC1069-6CS8#PBF

Part No LTC1069-6CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 14kHz/20kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 3 V to 10 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060349-LTC1069-6CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1069-6CS8#PBF CAD Model

Description

Linear Technology's LTC1069-6CS8#PBF: Precision Filter Building Block

The LTC1069-6CS8#PBF from Linear Technology is a state-of-the-art, low power, monolithic CMOS 8th-order lowpass filter that provides high-end signal processing capabilities in a compact package. This product is designed to meet the rigorous demands of signal conditioning and noise reduction in applications such as data communication, image processing, and industrial instrumentation.

Key Features

  • Integrated 8th-Order Lowpass Filter: The LTC1069-6CS8#PBF integrates an 8th-order filter with a fixed cutoff frequency, offering excellent selectivity and low passband ripple.
  • Low Power Consumption: This device operates with a low supply current, which is ideal for battery-powered and portable applications, ensuring efficient power management.
  • High Precision: The precision of the LTC1069-6CS8#PBF is evident in its accurate filter characteristics, which are stable over temperature and supply variations.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be adjusted by an external clock, providing flexibility across different applications.
  • Single Supply Operation: The device is capable of operating from a single 5V supply, simplifying power supply design.
  • Compact 8-Pin Package: Housed in a small 8-pin SOIC package, the LTC1069-6CS8#PBF saves precious board space while delivering high-performance filtering.

Applications

The LTC1069-6CS8#PBF is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for ADCs
  • Waveform generation
  • Signal conditioning in communication systems
  • Noise reduction in sensor signal processing
  • Audio processing

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1069-6CS8#PBF is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring a dependable solution for your filtering needs. With Linear Technology's expertise in analog and mixed-signal processing, the LTC1069-6CS8#PBF represents a top-tier component for designers looking to enhance their system's performance with precision filtering.

Whether for industrial, commercial, or consumer electronics, the LTC1069-6CS8#PBF offers a blend of performance, power efficiency, and design flexibility that can help bring your electronic designs to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess