Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Applications Wireless
Supply Voltage - Operating 5.5 V to 12 V
Case / Package 44-LQFP (10x10)
Mounting Surface Mount
Win Source Part Number 142575-E-STLC3055N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian E-STLC3055N CAD Model

Description

Product Overview: E-STLC3055N from STMicroelectronics

The E-STLC3055N is a high-performance, N-channel Trench Field-Effect Transistor (FET) designed by the renowned manufacturer STMicroelectronics. This power MOSFET is engineered to provide efficient power conversion in a variety of electronic applications. Its state-of-the-art technology ensures exceptional on-state resistance and switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The E-STLC3055N boasts an extremely low on-state resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency.
  • High Switching Speed: With its fast switching capabilities, the E-STLC3055N is capable of operating at high frequencies, which is beneficial for applications requiring quick power regulation.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances thermal dissipation, ensuring reliable operation even under high temperature conditions.
  • Voltage Capability: The MOSFET can handle significant voltage, making it suitable for a range of industrial and commercial power applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) allows for reduced switching losses and promotes efficient gate drive performance.

Applications

The E-STLC3055N is versatile and can be used in a wide array of applications. Its efficiency and reliability make it particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the E-STLC3055N is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding situations. By integrating this MOSFET into your design, you can expect a product that delivers both efficiency and durability.

For engineers and designers looking for a robust and efficient power solution, the E-STLC3055N from STMicroelectronics offers the perfect blend of performance and reliability.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
Others
Need more? Email Us
ECAD model for NET2890
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention