Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
Interface RF
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s), Accessories
Utilized IC / Part IIS3DWB, ISM330DHCX, STM32L4R9
Other Names 497-STEVAL-STWINKT1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1283698-STEVAL-STWINKT1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STWINKT1 CAD Model

Description

STEVAL-STWINKT1 - STMicroelectronics' Environmental Sensor Development Kit

The STEVAL-STWINKT1 is a state-of-the-art environmental sensor development kit from STMicroelectronics designed for IoT applications that require precise monitoring and data analysis of various environmental parameters. This compact, integrated solution is ideal for developers looking to create applications in areas such as smart agriculture, urban monitoring, home automation, and industrial control systems.

Key Features:

  • Multi-Sensor Integration: Equipped with a range of sensors to measure key environmental parameters including temperature, humidity, air pressure, and air quality (VOC).
  • Motion and Acoustic Sensors: Features a 3D accelerometer, a 3D gyroscope, a 3D magnetometer, and an ultra-low-power MEMS microphone for comprehensive environmental data collection.
  • High Precision: The onboard sensors ensure high accuracy and resolution, providing reliable data for sensitive applications.
  • Wireless Connectivity: Comes with Bluetooth Low Energy (BLE) for easy wireless data transmission to smartphones, tablets, or other BLE-enabled devices.
  • Low Power Consumption: Optimized for battery operation, the STEVAL-STWINKT1 is designed for energy efficiency, making it suitable for long-term deployments in remote locations.
  • Flexible Power Options: Can be powered through USB or with coin cell batteries, providing versatility in various use-case scenarios.
  • Software Support: Supported by the STSW-STWINKT1 firmware package, which includes drivers and middleware for all on-board sensors, as well as example applications to kickstart development.

Applications:

  • Smart Agriculture
  • Urban Air Quality Monitoring
  • Smart Home and Building Automation
  • Industrial Monitoring and Control Systems

The STEVAL-STWINKT1 is a versatile and powerful tool for any developer looking to integrate environmental sensing capabilities into their IoT projects. With its comprehensive sensor suite and wireless connectivity, it opens up a world of possibilities for creating innovative and responsive solutions that can adapt to the changing dynamics of the environment.

You May Also Be Interested in

Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT 4-20MA
Need more? Email Us
ECAD model for ZRO2-SYSTEM-A25
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention