Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Active
Accessory Type Interface Board
For Use With/Related Products Manufacturer Specific Products
Base Product Number USB2
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A992A
HTSUS 8471.80.1000
Win Source Part Number 1223231-USB2ANY
Ultra Librarian 3D Model Ultra Librarian USB2ANY CAD Model

Description

The USB2ANY interface adapter from Texas Instruments is an essential tool for engineers and developers working with TI's embedded processors and microcontrollers. This versatile adapter facilitates the connection between a host PC and a variety of hardware interfaces, enabling efficient communication and programming of embedded systems.

Key Features:

  • Universal Interface: The USB2ANY adapter supports a wide range of communication protocols including I2C, SPI, UART, and GPIO, making it a universal solution for interfacing with different devices.
  • Easy to Use: Designed with simplicity in mind, it requires no external power and connects to the PC via a standard USB port, providing plug-and-play functionality.
  • Compatibility: It is compatible with a broad array of Texas Instruments hardware evaluation modules (EVMs), reference designs, and software development kits (SDKs), ensuring seamless integration with TI's development ecosystem.
  • Software Support: The adapter is supported by TI's comprehensive software suite, including GUI and command-line interfaces, which allows for easy configuration and debugging of the target hardware.
  • Compact Design: With its small form factor, the USB2ANY adapter is portable and convenient for benchtop development as well as in-field diagnostics and updates.

Applications:

The USB2ANY adapter is ideal for a wide range of applications, including:

  • Embedded system development and testing
  • Prototype debugging and validation
  • Programming and configuration of microcontroller-based systems
  • Communication with sensors, actuators, and other peripherals

Technical Specifications:

Interface Protocols I2C, SPI, UART, GPIO Connection to PC USB 2.0 Operating Systems Windows, Linux

Whether you're a seasoned professional or just starting out in embedded systems, the USB2ANY interface adapter is a reliable and cost-effective tool that can accelerate development cycles and streamline your workflow.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM EVAL 802.11N / RS9110-N-11-21 802.11 Wireless LAN Development Board
Need more? Email Us
ECAD model for TWR-WIFI-RS2101
NXP / Nexperia
KIT EVAL UNIVERSITY S12 LAB I
Need more? Email Us
ECAD model for LFEBS12UBLAB
Microchip Technology
BOARD DAUGHTER PIC32 LAN8720
Need more? Email Us
ECAD model for AC320004-3
Olimex LTD
JTAG ADAPTER FOR ARM-USB-TINY-H
Need more? Email Us
ECAD model for ARM-JTAG-20-10
Seeed Technology Co., Ltd
GROVE FEMALE HEADER R/A 20PACK
Need more? Email Us
ECAD model for 114020164
Silicon Labs
BOARD DAUGHTER FOR C8051T600E / C8051T600 Evaluation Daughter Board
Need more? Email Us
ECAD model for C8051T600EDB
Cypress Semiconductor Corp
PSOC POD FEET FOR 20-SOIC / CY8C27243-24SXI Microcontroller Socket Board
Need more? Email Us
ECAD model for CY3250-20SOIC-FK
Silicon Labs
ACCY FOR BIOMETRIC-EXP-EVB
Need more? Email Us
ECAD model for HRM-GGG-PS
Amd
CABLE USB A MALE TO USB B U280
Need more? Email Us
ECAD model for HW-MUSB-3090122

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7360 $67.7360
3+ $55.5782 $166.7346
4+ $53.8414 $215.3656
5+ $52.1046 $260.5230
6+ $50.3677 $302.2062
8+ $45.1573 $361.2584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention