EN
  • EN
  • DE

STGIPNS3HD60-H

Part No STGIPNS3HD60-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1000Vrms
Mounting SMD (SMT)
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STGIPNS
Other Names 497-18157-2,497-18157-1,497-STGIPNS3HD60-HTR,-1138-STGIPNS3HD60-HTR,497-STGIPNS3HD60-HCT,-1138-STGIPNS3HD60-H,497-18157-2,497-18157-1,-1138-STGIPNS3HD60-HDKR,497-18157-6,497-18157-6,-1138-STGIPNS3HD60-HCT,497-STGIPNS3HD60-HDKR
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279096-STGIPNS3HD60-H
Ultra Librarian 3D Model Ultra Librarian STGIPNS3HD60-H CAD Model

Description

The STGIPNS3HD60-H is a cutting-edge Intelligent Power Module (IPM) designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced module is engineered to deliver high efficiency and reliability for a wide range of motor drive applications. It is particularly well-suited for those requiring compact, high-performance inverter solutions, such as home appliances, air conditioners, and industrial motor drives.

The STGIPNS3HD60-H features an integrated three-phase inverter with a 600V breakdown voltage and a 3A current rating, which ensures robust operation even under strenuous conditions. The module combines IGBTs (Insulated Gate Bipolar Transistors) with freewheeling diodes in a single package, providing a highly integrated solution that simplifies the design and reduces the overall footprint of the power stage in the application.

One of the key advantages of the STGIPNS3HD60-H is its built-in over-temperature and over-current protection, which significantly enhances the safety and longevity of the module. The IPM also includes under-voltage lockout protection and a fault status output, which offers an additional layer of security for the connected system. These protective features contribute to a more reliable and stable performance, minimizing the risk of damage due to abnormal operating conditions.

The module is housed in a compact and insulated SLLIMM-nano package, which is optimized for thermal management and electrical performance. This package design ensures excellent heat dissipation and allows for a more efficient power conversion process. Furthermore, the module's layout is optimized for easy PCB design, which aids in reducing EMI (Electromagnetic Interference) and enhances the overall electrical robustness of the application.

In summary, the STGIPNS3HD60-H from STMicroelectronics is a highly integrated and efficient solution for designers looking to improve the performance and compactness of their motor drive systems. Its built-in protective features, high voltage and current ratings, and optimized packaging make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess