EN
  • EN
  • DE

DS34S104GN+

Part No DS34S104GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TRANSPORT TDM 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 142024-DS34S104GN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS34S104GN+ CAD Model

Description

The DS34S104GN+ is a high-performance, quad-channel serializer/deserializer (SerDes) from Maxim Integrated, designed to meet the rigorous demands of high-speed data communication in complex systems. This device is an ideal solution for applications requiring high data throughput and signal integrity across long distances or noisy environments.

Key Features

  • High-Speed Performance: The DS34S104GN+ boasts a data rate range from 1 Gbps to 3.125 Gbps per channel, providing a flexible and scalable solution for a variety of high-speed data transmission needs.
  • Quad-Channel Operation: With four independent SerDes channels, this component can efficiently handle multiple data streams simultaneously, making it perfect for applications such as high-definition video, telecommunications, and data center connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, the DS34S104GN+ helps minimize power usage in systems where power management is critical.
  • Robust Signal Integrity: Advanced features such as programmable pre-emphasis and equalization settings allow for optimization of signal integrity over various media types and lengths, ensuring reliable data transmission even under challenging conditions.
  • Small Form Factor: The compact 64-pin LQFP (Low Profile Quad Flat Package) enables integration into space-constrained designs, providing powerful SerDes capabilities without a large footprint.

Applications

The DS34S104GN+ is versatile and can be used across a wide array of industries and applications. Key applications include:

  • High-Definition Video Transmission
  • Telecommunications Infrastructure
  • Data Center Networking
  • Industrial Control Systems
  • Medical Imaging Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS34S104GN+ is no exception. This device is built to the highest standards, ensuring both reliability and performance for critical applications where failure is not an option.

For engineers and system designers looking for a robust, high-speed communication solution, the DS34S104GN+ from Maxim Integrated offers a compelling blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess