EN
  • EN
  • DE

MAX2101CMQ

Part No MAX2101CMQ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DIGITIZER 100MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Digitizer
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629942-MAX2101CMQ
Ultra Librarian 3D Model Ultra Librarian MAX2101CMQ CAD Model

Description

The MAX2101CMQ is a state-of-the-art tuner integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design and manufacture of innovative analog and mixed-signal products. This IC is specifically designed to cater to the demanding requirements of advanced radio systems, offering exceptional performance in signal reception and processing.

Key Features

  • Frequency Range: The MAX2101CMQ operates over a wide frequency range, making it suitable for a variety of applications, including satellite and terrestrial radio.
  • High Integration: This IC integrates several key functions, such as an RF front-end, IF filters, and gain control, which simplifies the design and reduces the overall component count.
  • Low Noise Figure: With its low noise figure, the MAX2101CMQ ensures high sensitivity and excellent signal-to-noise ratio, which is critical for high-quality signal reception.
  • High Linearity: The IC provides high linearity, which helps to maintain signal fidelity even in the presence of strong interfering signals.

Applications

The MAX2101CMQ is ideal for a wide range of applications, including:

  • Satellite radio receivers
  • Terrestrial digital audio broadcast (DAB) receivers
  • Professional communication equipment
  • High-performance radio systems

Technical Specifications

The MAX2101CMQ is housed in a compact 48-pin QFN package, allowing for space-efficient designs. It requires a minimal external component count, which not only saves space but also reduces the overall system cost. The IC is designed to operate over the industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Conclusion

Maxim Integrated's MAX2101CMQ tuner IC represents a leap forward in radio frequency tuning technology. By combining high integration, low noise, and high linearity, this IC delivers superior performance for a range of radio applications. Its wide frequency range and compact form factor make it an excellent choice for designers looking to create efficient, high-quality radio systems with minimal complexity.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess