EN
  • EN
  • DE
  • IT

VT202BX-ADJ

Part No VT202BX-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT202BX-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 400143-VT202BX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT202BX-ADJ CAD Model

Description

The VT202BX-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to cater to a wide range of applications requiring precise voltage control. This regulator is part of Maxim's renowned series of power management ICs, known for their reliability and efficiency.

Key Features

  • Adjustable Output: The VT202BX-ADJ offers an adjustable output voltage, making it versatile for different voltage requirements. Users can set the output voltage to their desired level within its specified range, ensuring compatibility with various devices and applications.
  • High Accuracy: This voltage regulator maintains high accuracy in output voltage, which is crucial for sensitive electronic components that require stable and precise voltages to function correctly.
  • Low Dropout: The low dropout (LDO) feature of the VT202BX-ADJ means it can maintain regulation with a minimal difference between the input and output voltages, enhancing its efficiency and making it suitable for battery-operated devices where power conservation is critical.
  • Thermal Protection: Equipped with thermal protection, the VT202BX-ADJ automatically shuts down in the event of overheating, safeguarding the device and the system it powers from potential thermal damage.
  • Wide Operating Temperature Range: This regulator is designed to operate over a broad temperature range, ensuring reliable performance across various environmental conditions.

Applications

The versatile nature of the VT202BX-ADJ makes it suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunication equipment
  • Industrial control systems

Product Specifications

With its compact form factor and robust design, the VT202BX-ADJ is engineered to meet the stringent requirements of modern electronic devices. It is a testament to Maxim Integrated's commitment to providing high-quality power management solutions that enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2910 $51.0370
17+ $5.9823 $101.6991
26+ $5.7954 $150.6804
36+ $5.6084 $201.9024
47+ $5.4215 $254.8105
62+ $4.8607 $301.3634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess