EN
  • EN
  • DE

XTSD02GLGEAG

Part No XTSD02GLGEAG
Manufacturer XTX Technology Inc.
Catalog NAND Flash
Description 2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package LGA-8(6x8)
Memory Size 2Gbit
Voltage - Supply 2.7V~3.6V
Operating Temperature -30℃~+85℃
Clock Frequency 50MHz
Features ECC error correction function;Bad block management function
Standby Supply Current 200uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian XTSD02GLGEAG CAD Model

You May Also Be Interested in

XTX Technology Inc.
2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Lowest to $3.7836
SkyHigh Memory Limited
NAND Flash SLC,1Gb,4x,3V,x8,1bit,TS48
Lowest to $2.9104
Kioxia America, Inc.
2Gbit 2.7V~3.6V 133MHz SPI WSON-8-EP(6x8) Memory (ICs) RoHS
Lowest to $2.9105
XTX Technology Inc.
2Gbit 2.7V~3.6V 104MHz SPI WSON-8 Memory (ICs) RoHS
Lowest to $28.8135
Mxic
BGA Memory (ICs) RoHS
Lowest to $71.6418
XTX Technology Inc.
1Gbit 2.7V~3.6V 50MHz SD interface LGA-8(6x8) Memory (ICs) RoHS
Lowest to $4.6568
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA
Lowest to $17.4626
Solidigm
Solid State Drives - SSD Solidigm Solid State Drive D5-P5430 Series (15.36 TB, E1.S 9.5mm PCIe 4.0 x4, 3D5, QLC) Generic Single Pack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess