EN
  • EN
  • DE
Part No 1600
Manufacturer Switchcraft Inc.
Catalog Patchbay, Jack Panels
Description CONN JACK PANEL 96POS W/O JACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Switchcraft Inc.
Series 1600
Package Bulk
Type Telephone Jack Panel
Connector Type 0.173" Phone Jack (Not Provided)
Number of Positions 96
Number of Rows 2
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1340363-1600
Ultra Librarian 3D Model Ultra Librarian 1600 CAD Model

Description

The Switchcraft Inc. 1600 is a telephone jack panel that has 96 positions and is designed for use in various electronic circuits. Bold the product name (e.g., BAV99S,135 → 1600) and manufacturer (e.g., Nexperia USA Inc. → Switchcraft Inc.).

  • Type: Telephone Jack Panel
  • Positions: 96
  • Termination Style: 0.173" Phone Jack (Not Provided)
  • Rows: 2
  • RoHS Compliant: No
  • ECCN: EAR99
  • Market Popularity: Not Popular
  • Supply/Demand Status: Low

You May Also Be Interested in

Belden Inc.
10GX KCONN ANG.COUPLER PP 24
Need more? Email Us
Neutrik
NPP-TB-HN Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN JACK PANEL 96POS W/O JACK
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us
Panduit Corp
MINI COM 48-PORT MODULAR ALL MET
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL KIT, CAT 5
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 48JACKS 1.75"
Need more? Email Us
Neutrik
NPPA-TT-PT Fiber Optic Connector
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess